2.45GHz, 5.5GHz Bluetooth, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 4dBi Solder Surface Mount
2.45GHz, 5.5GHz Bluetooth, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 4dBi Solder Surface Mount
2.45GHz, 5.5GHz Bluetooth, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 4dBi Solder Surface Mount
2.45GHz, 5.5GHz Bluetooth, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 4dBi Solder Surface Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 2958-YC0011AATR-ND | YC0011AA |
| Product Name | RF Antennas | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, Wi-Fi | Bluetooth, Wi-Fi |
| Primary Frequency Range | 2450.0 to 5500.0 MHz | |
| Gain | 4 dB |
Right hand circular polarised