FLEX ANTENNA 1.5-6GHZ 193MM MHF4
829MHz, 1.228GHz, 1.505GHz, 1.94GHz, 2.43GHz, 3.65GHz, 3.75GHz, 4.5GHz, 5.5GHz 2G, 3G, 4G, 5G, LPWA Flat Patch RF Antenna 698MHz ~ 960MHz, 1.176GHz ~ 1.28GHz, 1.4GHz ~ 1.61GHz, 1.5GHz ~ 2.17GHz, 1.71GHz ~ 2.69GHz, 2.17GHz ~ 4GHz, 3.3GHz ~ 5GHZ, 4GHz ~ 6GHz, 5GHz ~ 6GHz 2.3dBi, 3.4dBi, 3.4dBi, 4.5dBi, 4.5dBi, 4.5dBi, 3.5dBi IPEX MHF4 Adhesive
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 2958-YF0017AA-ND | YF0017AA |
| Product Name | RF Antennas | RF Antennas |
| Applications | Modem or Wireless Network; 2G, 3G, 4G, 5G, LPWA | 2G, 3G, 4G, 5G, LPWA |
| Primary Frequency Range | 829.0 to 5500.0 MHz | |
| Gain | 2.3 to 4.5 dB |
Vertical