Quectel Wireless Solutions Co., Ltd. RF Antennas YB0008AA

Description
3IN1 2LTE 1 GNSS 300MM SMAM ADH
Request a Quote Datasheet
Description
3IN1 2LTE 1 GNSS 300MM SMAM ADH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YB0008AA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2958-YB0008AA-ND
RF Antennas 2958-YB0008AA-ND
3IN1 2LTE 1 GNSS 300MM SMAM ADH

3IN1 2LTE 1 GNSS 300MM SMAM ADH

Buy Now Datasheet
RF Antennas - YB0008AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YB0008AA
RF Antennas YB0008AA
849MHz, 1.561GHz, 1.575GHz, 2.2GHz GNSS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 1GHz, 1.556GHz ~ 1.566GHz, 1.57GHz ~ 1.58GHz, 1.7GHz ~ 2.7GHz 2.94dBi, 5dBi SMA Male Adhesive

849MHz, 1.561GHz, 1.575GHz, 2.2GHz GNSS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 1GHz, 1.556GHz ~ 1.566GHz, 1.57GHz ~ 1.58GHz, 1.7GHz ~ 2.7GHz 2.94dBi, 5dBi SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2958-YB0008AA-ND YB0008AA
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; GNSS, LTE, Wi-Fi GNSS, LTE, Wi-Fi
Primary Frequency Range 849.0 to 2200.0 MHz
Gain 2.94 to 5 dB
VSWR 3 to 6 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
Cellular / LTE MIMO Screw Mount Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF, Antenna centric solutions - BGSX33M5U16 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details