Quectel Wireless Solutions Co., Ltd. RF Antennas YF0026AA

Description
2.45GHz, 5.5GHz, 6.525GHz Wi-Fi Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 5.5dBi IPEX MHF1 Surface Mount
Request a Quote Datasheet
Description
2.45GHz, 5.5GHz, 6.525GHz Wi-Fi Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 5.5dBi IPEX MHF1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YF0026AA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2958-YF0026AA-ND
RF Antennas 2958-YF0026AA-ND
2.45GHz, 5.5GHz, 6.525GHz Wi-Fi Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 5.5dBi IPEX MHF1 Surface Mount

2.45GHz, 5.5GHz, 6.525GHz Wi-Fi Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 5.5dBi IPEX MHF1 Surface Mount

Buy Now Datasheet
RF Antennas - YF0026AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YF0026AA
RF Antennas YF0026AA
2.45GHz, 5.5GHz, 6.525GHz Wi-Fi Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 5.5dBi IPEX MHF1 Surface Mount

2.45GHz, 5.5GHz, 6.525GHz Wi-Fi Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 5.5dBi IPEX MHF1 Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2958-YF0026AA-ND YF0026AA
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; Wi-Fi Wi-Fi
Primary Frequency Range 2450.0 to 6525.0 MHz
Gain 5.5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers