TE Connectivity Antennas YF45018-61NF

Description
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .61 M  [2 FT ] Industry Standards Communication Protocol : UHF Primary Application : UHF Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 440 - 490 Frequency Category : 350 - 520 Gain (Max) (DB) : 9.1 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .61 M  [2 FT ] Industry Standards Communication Protocol : UHF Primary Application : UHF Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 440 - 490 Frequency Category : 350 - 520 Gain (Max) (DB) : 9.1 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - YF45018-61NF - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .61 M  [2 FT ] Industry Standards Communication Protocol : UHF Primary Application : UHF Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 440 - 490 Frequency Category : 350 - 520 Gain (Max) (DB) : 9.1 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Yagi/Log Periodic
  • Antenna Type : Yagi
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .61 M  [2 FT ]

Industry Standards


  • Communication Protocol : UHF
  • Primary Application : UHF

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 440 - 490
  • Frequency Category : 350 - 520
  • Gain (Max) (DB) : 9.1
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - YF45018-61NF-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
YF45018-61NF-ND
RF Antennas YF45018-61NF-ND
470MHz Yagi, 3-Element RF Antenna 8.6dBi N Type Female Bracket Mount

470MHz Yagi, 3-Element RF Antenna 8.6dBi N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - YF45018-61NF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YF45018-61NF
RF Antennas YF45018-61NF
470MHz Yagi, 3-Element RF Antenna 8.6dBi N Type Female Bracket Mount

470MHz Yagi, 3-Element RF Antenna 8.6dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number YF45018-61NF YF45018-61NF-ND YF45018-61NF
Product Name Antennas RF Antennas RF Antennas
Applications UHF RF Antennas
Pattern Type Directional
Primary Frequency Range 440.0 to 490.0 MHz 470.0 MHz
Gain 6 dB 8.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 0600-00040 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
3 suppliers
Antennas - 2108857-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2118871-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Antennas - 2118309-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers