Quectel Wireless Solutions Co., Ltd. RF Antennas YEGN002W8AH

Description
GNSS FULL BAND SCREW MOUNT LOW P
Request a Quote Datasheet
Description
GNSS FULL BAND SCREW MOUNT LOW P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YEGN002W8AH-ND - DigiKey
Thief River Falls, MN, United States
GNSS FULL BAND SCREW MOUNT LOW P

GNSS FULL BAND SCREW MOUNT LOW P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2958-YEGN002W8AH-ND
Product Name RF Antennas
Applications GPS; BeiDou, Galileo, GLONASS, GNSS, GPS
Primary Frequency Range 1232.0 to 1565.0 MHz
Gain 4.5 to 6.1 dB
VSWR 1.11 to 1.32 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
RF, Antenna centric solutions - BGSA400ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers