2IN1 COMBO LTE&GNSS 300MM ADHSV
829MHz, 1.561GHz, 1.575GHz, 2.2GHz GNSS, GPS, LTE Dome RF Antenna 698MHz ~ 960MHz, 1.556GHz ~ 1.566GHz, 1.57GHz ~ 1.58GHz, 1.71GHz ~ 2.69GHz 2.94dBi, 28dBi, 28dBi, 2.94dBi SMA Male Adhesive
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 2958-YB0031AA-ND | YB0031AA |
| Product Name | RF Antennas | RF Antennas |
| Applications | Cellular or PCS Terminal; GPS; GNSS, GPS, LTE | GNSS, GPS, LTE |
| Primary Frequency Range | 829.0 to 2200.0 MHz | |
| Gain | 2.94 to 28 dB |
Vertical & 2 x Dual Slant ±45°