QUECTEL WIRELESS SOLUTIONS CO., LTD.
YFGA025E3DM -- RF ANTENNAS
Quectel Wireless Solutions Co., Ltd.
RF Antennas
YFGA025E3DM
Description
EMBEDDED ANTENNA
Request a Quote
Email Supplier
Datasheet
Description
EMBEDDED ANTENNA
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Antennas |
|
Product Number
|
2958-YFGA025E3DM-ND |
|
Product Name
|
RF Antennas |
|
Applications
|
GPS; GNSS
|
|
Primary Frequency Range
|
1572.0 MHz
|
|
Gain
|
0.7000 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Wi-Fi
Pattern Type
Omni directional
Polarization
Linear
View Details
7 suppliers
Primary Frequency Range
1525.0 to 1559.0 MHz
Gain
27 dB
VSWR
2 :1
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Applications
Modem or Wireless Network
View Details
Applications
Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range
850.0 to 2100.0 MHz
Technology Type
Dome
View Details
2 suppliers