Quectel Wireless Solutions Co., Ltd. RF Antennas YEGM007BA

Description
GNSS EXTERNAL ANTENNA, 20DB GAIN
Request a Quote Datasheet
Description
GNSS EXTERNAL ANTENNA, 20DB GAIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YEGM007BA-ND - DigiKey
Thief River Falls, MN, United States
GNSS EXTERNAL ANTENNA, 20DB GAIN

GNSS EXTERNAL ANTENNA, 20DB GAIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2958-YEGM007BA-ND
Product Name RF Antennas
Applications GPS; GNSS
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
WiFi Antennas - 1248879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details