Quectel Wireless Solutions Co., Ltd. RF Antennas YEMA003AA

Description
2IN1 COMBO ADH LTE&GNSS FAKRA
Request a Quote Datasheet
Description
2IN1 COMBO ADH LTE&GNSS FAKRA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YEMA003AA-ND - DigiKey
Thief River Falls, MN, United States
2IN1 COMBO ADH LTE&GNSS FAKRA

2IN1 COMBO ADH LTE&GNSS FAKRA

Buy Now Datasheet
RF Antennas - YEMA003AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YEMA003AA
RF Antennas YEMA003AA
829MHz, 830MHz, 1.228GHz, 1.505GHz, 1.561GHz, 1.575GHz, 1.94GHz, 2.2GHz, 2.43GHz, 3.65GHz, 4.5GHz, 5.5GHz GNSS, LTE, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 700MHz ~ 960MHz, 1.176GHz ~ 1.28GHz, 1.4GHz ~ 1.58GHz, 1.556GHz ~ 1.566GHz, 1.57GHz ~ 1.61GHz, 1.71GHz ~ 1.71GHz, 1.71GHz ~ 2.17GHz, 2.17GHz ~ 2.69GHz, 3.3GHz ~ 4GHz, 4GHz ~ 5GHz, 5GHz ~ 6GHz 4dBi, 0.42dBi, 4dBi, -2.08dBi, 5dBi, 5dBi Fakra Adhesive

829MHz, 830MHz, 1.228GHz, 1.505GHz, 1.561GHz, 1.575GHz, 1.94GHz, 2.2GHz, 2.43GHz, 3.65GHz, 4.5GHz, 5.5GHz GNSS, LTE, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 700MHz ~ 960MHz, 1.176GHz ~ 1.28GHz, 1.4GHz ~ 1.58GHz, 1.556GHz ~ 1.566GHz, 1.57GHz ~ 1.61GHz, 1.71GHz ~ 1.71GHz, 1.71GHz ~ 2.17GHz, 2.17GHz ~ 2.69GHz, 3.3GHz ~ 4GHz, 4GHz ~ 5GHz, 5GHz ~ 6GHz 4dBi, 0.42dBi, 4dBi, -2.08dBi, 5dBi, 5dBi Fakra Adhesive

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2958-YEMA003AA-ND YEMA003AA
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; GNSS, LTE, Wi-Fi GNSS, LTE, Wi-Fi
Primary Frequency Range 829.0 to 5500.0 MHz
Gain -2.08 to 5 dB
VSWR 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YS8966 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 6-Element
View Details
Tuned Dipole - Model FCC-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers