Quectel Wireless Solutions Co., Ltd. RF Antennas YCGA002AA

Description
PATCH, GNSS L1, PIN MNT, 1212
Request a Quote Datasheet
Description
PATCH, GNSS L1, PIN MNT, 1212
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YCGA002AA-ND - DigiKey
Thief River Falls, MN, United States
PATCH, GNSS L1, PIN MNT, 1212

PATCH, GNSS L1, PIN MNT, 1212

Buy Now Datasheet
RF Antennas - YCGA002AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YCGA002AA
RF Antennas YCGA002AA
1.5825GHz GNSS, GPS Ceramic Patch RF Antenna 1.559GHz ~ 1.606GHz Surface Mount

1.5825GHz GNSS, GPS Ceramic Patch RF Antenna 1.559GHz ~ 1.606GHz Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2958-YCGA002AA-ND YCGA002AA
Product Name RF Antennas RF Antennas
Applications GPS; GNSS, GPS GNSS, GPS
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic mount base for terminal antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers