Quectel Wireless Solutions Co., Ltd. RF Antennas YE0031BA

Description
EXTERNAL, 2.42.5 GHZ, 5.155.85 G
Request a Quote Datasheet
Description
EXTERNAL, 2.42.5 GHZ, 5.155.85 G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YE0031BA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2958-YE0031BA-ND
RF Antennas 2958-YE0031BA-ND
EXTERNAL, 2.42.5 GHZ, 5.155.85 G

EXTERNAL, 2.42.5 GHZ, 5.155.85 G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2958-YE0031BA-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Antenna Kit - Model AK-7G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers