Quectel Wireless Solutions Co., Ltd. RF Antennas YCGS008AA

Description
YCGS008AA
Request a Quote Datasheet
Description
YCGS008AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YCGS008AA-ND - DigiKey
Thief River Falls, MN, United States
YCGS008AA

YCGS008AA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2958-YCGS008AA-ND
Product Name RF Antennas
Applications GPS; Beidou, Galileo, GLONASS, GNSS, GPS, IRNSS, QZSS
Primary Frequency Range 1575.0 MHz
Gain 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-588 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers