Quectel Wireless Solutions Co., Ltd. RF Antennas YCGO014AA

Description
STACKED PATCH L1L5 GNSS 38X38
Request a Quote Datasheet
Description
STACKED PATCH L1L5 GNSS 38X38
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YCGO014AA-ND - DigiKey
Thief River Falls, MN, United States
STACKED PATCH L1L5 GNSS 38X38

STACKED PATCH L1L5 GNSS 38X38

Buy Now Datasheet
RF Antennas - YCGO014AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YCGO014AA
RF Antennas YCGO014AA
1.176GHz, 1.582GHz BeiDou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.166GHz ~ 1.186GHz, 1.559GHz ~ 1.606GHz 1.35dBi, 2.24dBi IPEX-1 Adhesive

1.176GHz, 1.582GHz BeiDou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.166GHz ~ 1.186GHz, 1.559GHz ~ 1.606GHz 1.35dBi, 2.24dBi IPEX-1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2958-YCGO014AA-ND YCGO014AA
Product Name RF Antennas RF Antennas
Applications GPS; BeiDou, Galileo, GLONASS, GNSS, GPS Beidou, Galileo, GLONASS, GNSS, GPS
Primary Frequency Range 1176.0 to 1582.0 MHz
Gain 1.35 to 2.24 dB
Unlock Full Specs
to access all available technical data

Similar Products

Horn Antenna Kit - AK-571-4 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers