Quectel Wireless Solutions Co., Ltd. RF Antennas YEGT002BA

Description
GNSS TERMIANL MOUNT ANTENNA STRA
Request a Quote Datasheet
Description
GNSS TERMIANL MOUNT ANTENNA STRA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YEGT002BA-ND - DigiKey
Thief River Falls, MN, United States
GNSS TERMIANL MOUNT ANTENNA STRA

GNSS TERMIANL MOUNT ANTENNA STRA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2958-YEGT002BA-ND
Product Name RF Antennas
Applications GPS; GNSS
Unlock Full Specs
to access all available technical data

Similar Products

4G 5dBi Rubber Duck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector (With L Bracket) - ET-LT5RLB-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 115743 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 1710.0 to 2690.0 MHz
Gain 2.5 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 1.1 dB
View Details