Quectel Wireless Solutions Co., Ltd. RF Antennas YPA00A0AA

Description
GNSS PATCH ANTENNA, IRIDIUM (161
Request a Quote Datasheet
Description
GNSS PATCH ANTENNA, IRIDIUM (161
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YPA00A0AA-ND - DigiKey
Thief River Falls, MN, United States
GNSS PATCH ANTENNA, IRIDIUM (161

GNSS PATCH ANTENNA, IRIDIUM (161

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2958-YPA00A0AA-ND
Product Name RF Antennas
Applications GPS; GNSS
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS passive antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Monopole Rod Antenna - Model SAS-550-2B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers