Quectel Wireless Solutions Co., Ltd. RF Antennas YG0021AA

Description
PATCH GNSS L1&B1&G1 ACTIVE 18X18
Request a Quote Datasheet
Description
PATCH GNSS L1&B1&G1 ACTIVE 18X18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YG0021AA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2958-YG0021AA-ND
RF Antennas 2958-YG0021AA-ND
PATCH GNSS L1&B1&G1 ACTIVE 18X18

PATCH GNSS L1&B1&G1 ACTIVE 18X18

Buy Now Datasheet
RF Antennas - YG0021AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YG0021AA
RF Antennas YG0021AA
1.582GHz GNSS Ceramic Patch RF Antenna 1.56GHz ~ 1.605GHz 2.5dBic IPEX Surface Mount

1.582GHz GNSS Ceramic Patch RF Antenna 1.56GHz ~ 1.605GHz 2.5dBic IPEX Surface Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2958-YG0021AA-ND YG0021AA
Product Name RF Antennas RF Antennas
Applications GPS; GNSS GNSS
Primary Frequency Range 1582.0 MHz
Gain 2.5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-545 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers