Quectel Wireless Solutions Co., Ltd. RF Antennas YB0009AA

Description
2IN1 COMBO ANT SCRWMNT LTE&GNSS
Request a Quote Datasheet
Description
2IN1 COMBO ANT SCRWMNT LTE&GNSS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YB0009AA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2958-YB0009AA-ND
RF Antennas 2958-YB0009AA-ND
2IN1 COMBO ANT SCRWMNT LTE&GNSS

2IN1 COMBO ANT SCRWMNT LTE&GNSS

Buy Now Datasheet
RF Antennas - YB0009AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YB0009AA
RF Antennas YB0009AA
892MHz, 1.561GHz, 1.575GHz, 2.2GHz Bluetooth, GNSS, GPS, LTE, Wi-Fi Dome RF Antenna 824MHz ~ 1GHz, 1.558GHz ~ 1.566GHz, 1.572GHz ~ 1.58GHz, 1.71GHz ~ 2.7GHz 3dBi, 1dBi, 1dBi, 3dBi SMA Male Screw Mount

892MHz, 1.561GHz, 1.575GHz, 2.2GHz Bluetooth, GNSS, GPS, LTE, Wi-Fi Dome RF Antenna 824MHz ~ 1GHz, 1.558GHz ~ 1.566GHz, 1.572GHz ~ 1.58GHz, 1.71GHz ~ 2.7GHz 3dBi, 1dBi, 1dBi, 3dBi SMA Male Screw Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2958-YB0009AA-ND YB0009AA
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; Bluetooth, GNSS, GPS, LTE, Wi-Fi Bluetooth, GNSS, GPS, LTE, Wi-Fi
Primary Frequency Range 892.0 to 2200.0 MHz
Gain 1 to 3 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - ANT-2216M-G2E - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Patch; Ceramic Patch
View Details
2 suppliers
Bilogical Antenna - Model SAS-522-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details