Joymax Electronics Co., Ltd. RF Antennas ZX-F003-A

Description
5G CHIP ZRD-C042 EVALUATION KIT
Request a Quote Datasheet
Description
5G CHIP ZRD-C042 EVALUATION KIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-ZX-F003-A-ND - DigiKey
Thief River Falls, MN, United States
5G CHIP ZRD-C042 EVALUATION KIT

5G CHIP ZRD-C042 EVALUATION KIT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-ZX-F003-A-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, 5G, LTE
Primary Frequency Range 657.5 to 6525.0 MHz
Gain 1.4 to 4.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

OEM Patch Multiband GNSS Antenna - AS-ANT2B-OEM-L1L2-02SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details
Antennas - 1-2363696-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; GSM, WLAN, CDMA 850, LTE, IoT, GSM 1800, Cellular, GSM 900, CDMA 1900, M2M, UMTS, Wi-Fi
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details