Quectel Wireless Solutions Co., Ltd. RF Antennas YECN028AA

Description
179 X 54.5 X 8MM, ULTRA WIDE BAN
Request a Quote Datasheet
Description
179 X 54.5 X 8MM, ULTRA WIDE BAN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YECN028AA-ND - DigiKey
Thief River Falls, MN, United States
179 X 54.5 X 8MM, ULTRA WIDE BAN

179 X 54.5 X 8MM, ULTRA WIDE BAN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2958-YECN028AA-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 5G
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 001-0028 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ISM, LoRaWAN
Pattern Type Omni directional
Primary Frequency Range 863.0 to 870.0 MHz
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details