4G & GNSS 3IN1 ADHESIVE MOUNT CO
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 2958-YEMA301J1AM-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; GPS; 2G, 3G, 4G, GNSS, LTE |
| Primary Frequency Range | 829.0 to 2200.0 MHz |
| Gain | 0.7000 to 7 dB |
| VSWR | 4.5 to 10.7 :1 |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)