Joymax Electronics Co., Ltd. RF Antennas ZWX-180BSA3B

Description
ANT 5G WHIP SMA PLUG MALE
Request a Quote Datasheet
Description
ANT 5G WHIP SMA PLUG MALE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-ZWX-180BSA3B-ND - DigiKey
Thief River Falls, MN, United States
ANT 5G WHIP SMA PLUG MALE

ANT 5G WHIP SMA PLUG MALE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-ZWX-180BSA3B-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, 5G, LTE
Primary Frequency Range 657.5 to 6525.0 MHz
Gain 1.5 to 3.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-522-5 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers