QUECTEL WIRELESS SOLUTIONS CO., LTD.
YEMN403J1BH -- RF ANTENNAS
Quectel Wireless Solutions Co., Ltd.
RF Antennas
YEMN403J1BH
Description
EXTERNAL ANTENNA
Request a Quote
Email Supplier
Datasheet
Description
EXTERNAL ANTENNA
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Antennas |
|
Product Number
|
2958-YEMN403J1BH-ND |
|
Product Name
|
RF Antennas |
|
Applications
|
Cellular or PCS Terminal; Modem or Wireless Network; 4G/5G, LTE
|
|
Primary Frequency Range
|
650.0 to 5500.0 MHz
|
|
Gain
|
0.9000 to 8.2 dB
|
|
VSWR
|
1.42 to 3.4 :1
|
Unlock Full Specs
to access all available technical data
Similar Products
Polarization
Other; Dual slant ±45°
Primary Frequency Range
2400.0 to 5875.0 MHz
Operating Temperature
-40 to 70 F (-40 to 21.11 C)
View Details
Applications
Basestation; Cellular or PCS Terminal
Technology Type
Dipole
View Details
Primary Frequency Range
617.0 to 6000.0 MHz
View Details
3 suppliers