CERAMIC ANTENNA,GNSS,SMD,9*9
CERAMIC ANTENNA,GNSS,SMD,9*9
CERAMIC ANTENNA,GNSS,SMD,9*9
1.575GHz BeiDou, Galileo, GNSS, GPS Ceramic Patch RF Antenna 1.573GHz ~ 1.576GHz -6.3dBi Solder Surface Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 2958-YCGS004AADKR-ND | YCGS004AA |
| Product Name | RF Antennas | RF Antennas |
| Applications | GPS; BeiDou, Galileo, GNSS, GPS | BeiDou, Galileo, GNSS, GPS |
| Primary Frequency Range | 1575.0 MHz | |
| Gain | -6.3 dB |
Vertical