Quectel Wireless Solutions Co., Ltd. RF Antennas YFCA011AA

Description
INT_CELLULAR_FPC_ADH _150MM_IPEX-
Request a Quote Datasheet
Description
INT_CELLULAR_FPC_ADH _150MM_IPEX-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YFCA011AA-ND - DigiKey
Thief River Falls, MN, United States
INT_CELLULAR_FPC_ADH _150MM_IPEX-

INT_CELLULAR_FPC_ADH_150MM_IPEX-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2958-YFCA011AA-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 5G
Primary Frequency Range 780.0 to 3760.0 MHz
Gain 7.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers