Quectel Wireless Solutions Co., Ltd. RF Antennas YB0010AA

Description
LTE MAG MNT ANTENNA 2M SMA M
Request a Quote Datasheet
Description
LTE MAG MNT ANTENNA 2M SMA M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YB0010AA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2958-YB0010AA-ND
RF Antennas 2958-YB0010AA-ND
LTE MAG MNT ANTENNA 2M SMA M

LTE MAG MNT ANTENNA 2M SMA M

Buy Now Datasheet
RF Antennas - YB0010AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YB0010AA
RF Antennas YB0010AA
829MHz, 1.228GHz, 1.505GHz, 1.94GHz, 2.2GHz, 2.43GHz, 3.65GHz, 4.5GHz, 5.5GHz LTE Module RF Antenna 698MHz ~ 960MHz, 1.176GHz ~ 1.28GHz, 1.4GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz, 1.71GHz ~ 2.69GHz, 2.17GHz ~ 2.69GHz, 3.3GHz ~ 4GHz, 4GHz ~ 5GHz, 5GHz ~ 6GHz 3.3dBi, 1.44dBi, 3.3dBi, 0.35dBi SMA Male Magnetic

829MHz, 1.228GHz, 1.505GHz, 1.94GHz, 2.2GHz, 2.43GHz, 3.65GHz, 4.5GHz, 5.5GHz LTE Module RF Antenna 698MHz ~ 960MHz, 1.176GHz ~ 1.28GHz, 1.4GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz, 1.71GHz ~ 2.69GHz, 2.17GHz ~ 2.69GHz, 3.3GHz ~ 4GHz, 4GHz ~ 5GHz, 5GHz ~ 6GHz 3.3dBi, 1.44dBi, 3.3dBi, 0.35dBi SMA Male Magnetic

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2958-YB0010AA-ND YB0010AA
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE LTE
Primary Frequency Range 829.0 to 5500.0 MHz
Gain 0.3500 to 3.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Loop Antenna - Model SAS-564 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers