5G TERMINAL SMA M HINGE WHITE
780MHz, 829MHz, 1.228GHz, 1.505GHz, 1.94GHz, 2.2GHz, 2.43GHz, 3.65GHz, 4.15GHz, 4.5GHz, 5.5GHz 2G, 3G, 4G, 5G, LPWA Whip, Straight RF Antenna 600MHz ~ 960MHz, 698MHz ~ 960MHz, 1.176GHz ~ 1.28GHz, 1.4GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz, 1.71GHz ~ 2.69GHz, 2.17GHz ~ 2.69GHz, 3.3GHz ~ 5GHz, 3.3GHz ~ 4GHz, 4GHz ~ 5GHz, 5GHz ~ 6GHz 3dBi, 0.63dBi, 1.65dBi, 3dBi, 2.73dBi, 3.08dBi, 3dBi, 3.26dBi SMA Male Connector Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 2958-YGL001AA-ND | YGL001AA |
| Product Name | RF Antennas | RF Antennas |
| Applications | Modem or Wireless Network; 2G, 3G, 4G, 5G, LPWA | 2G, 3G, 4G, 5G, LPWA |
| Primary Frequency Range | 780.0 to 5500.0 MHz | |
| Gain | 0.6300 to 3.26 dB |
Vertical