QUECTEL WIRELESS SOLUTIONS CO., LTD.
YEMN801J1AH -- RF ANTENNAS
Quectel Wireless Solutions Co., Ltd.
RF Antennas
YEMN801J1AH
Description
EXTERNAL ANTENNA
Request a Quote
Email Supplier
Datasheet
Description
EXTERNAL ANTENNA
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Antennas |
|
Product Number
|
2958-YEMN801J1AH-ND |
|
Product Name
|
RF Antennas |
|
Applications
|
Cellular or PCS Terminal; Modem or Wireless Network; 4G/5G, LTE, Wi-Fi
|
|
Primary Frequency Range
|
650.0 to 5500.0 MHz
|
|
Gain
|
0.6000 to 6.8 dB
|
|
VSWR
|
1.7 to 7.5 :1
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Bluetooth, ISM, Wi-Fi
Pattern Type
Omni directional
Polarization
Linear
View Details
4 suppliers
Gain
40 dB
VSWR
2 :1
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Applications
Modem or Wireless Network
View Details
Primary Frequency Range
617.0 to 6000.0 MHz
View Details
3 suppliers