Quectel Wireless Solutions Co., Ltd. RF Antennas YFCA010AA

Description
5G + 450MHZ FPC ANTENNA, 138.8 X
Request a Quote Datasheet
Description
5G + 450MHZ FPC ANTENNA, 138.8 X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YFCA010AA-ND - DigiKey
Thief River Falls, MN, United States
5G + 450MHZ FPC ANTENNA, 138.8 X

5G + 450MHZ FPC ANTENNA, 138.8 X

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2958-YFCA010AA-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 5G
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA144ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details