Quectel Wireless Solutions Co., Ltd. RF Antennas YC0001AA

Description
PCB ANTENNA LTE SMD 35X8.5
Request a Quote
Description
PCB ANTENNA LTE SMD 35X8.5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The YC0001AA is an RF antenna designed for LTE applications, covering frequency ranges from 698 MHz to 960 MHz and 1.71 GHz to 2.69 GHz. It features a gain of 3 dBi, making it suitable for various wireless communication projects. The antenna is intended for solder surface mount, facilitating integration into electronic devices. It is packaged in reels of 1000 pieces, which aids in efficient handling and assembly during manufacturing. This product is ideal for engineers looking for a reliable antenna solution for LTE connectivity.

Datasheet Summary
Powered by GS/AI

The YC0001AA is an RF antenna designed for LTE applications, covering frequency ranges from 698 MHz to 960 MHz and 1.71 GHz to 2.69 GHz. It features a gain of 3 dBi, making it suitable for various wireless communication projects. The antenna is intended for solder surface mount, facilitating integration into electronic devices. It is packaged in reels of 1000 pieces, which aids in efficient handling and assembly during manufacturing. This product is ideal for engineers looking for a reliable antenna solution for LTE connectivity.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YC0001AATR-ND - DigiKey
Thief River Falls, MN, United States
PCB ANTENNA LTE SMD 35X8.5

PCB ANTENNA LTE SMD 35X8.5

Buy Now Datasheet
RF Antennas - 2958-YC0001AACT-ND - DigiKey
Thief River Falls, MN, United States
PCB ANTENNA LTE SMD 35X8.5

PCB ANTENNA LTE SMD 35X8.5

Buy Now Datasheet
RF Antennas - 2958-YC0001AADKR-ND - DigiKey
Thief River Falls, MN, United States
PCB ANTENNA LTE SMD 35X8.5

PCB ANTENNA LTE SMD 35X8.5

Buy Now Datasheet
RF Antennas - YC0001AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YC0001AA
RF Antennas YC0001AA
829MHz, 2.2GHz LTE Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 3dBi, 3dBi Solder Surface Mount

829MHz, 2.2GHz LTE Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 3dBi, 3dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2958-YC0001AATR-ND YC0001AA
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE LTE
Primary Frequency Range 829.0 to 2200.0 MHz
Gain 3 dB
VSWR 4 :1
Unlock Full Specs
to access all available technical data

Similar Products

High performance Cellular 5G/4G/3G & WiFi antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers