Quectel Wireless Solutions Co., Ltd. RF Antennas YENT002W1AM

Description
LPWA/ISM TERMINAL MOUNT WHIP DIP
Request a Quote Datasheet
Description
LPWA/ISM TERMINAL MOUNT WHIP DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YENT002W1AM-ND - DigiKey
Thief River Falls, MN, United States
LPWA/ISM TERMINAL MOUNT WHIP DIP

LPWA/ISM TERMINAL MOUNT WHIP DIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2958-YENT002W1AM-ND
Product Name RF Antennas
Applications ISM
Primary Frequency Range 900.0 MHz
Gain -0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
Multi-Band Antennas - 2024086 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 600.0 to ? MHz
View Details