Quectel Wireless Solutions Co., Ltd. RF Antennas YENM001L1AH

Description
EXTERNAL ANTENNA
Request a Quote Datasheet
Description
EXTERNAL ANTENNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YENM001L1AH-ND - DigiKey
Thief River Falls, MN, United States
EXTERNAL ANTENNA

EXTERNAL ANTENNA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2958-YENM001L1AH-ND
Product Name RF Antennas
Applications ISM, LPWA
Primary Frequency Range 434.0 to 460.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

5G NR MIMO / 4G / 3G / 2G, WIFI 2.4/5.0/6.0 GHz ISM -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Biconical Antennas - Model SAS-542 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details