QUECTEL WIRELESS SOLUTIONS CO., LTD.
YECA001L1AH -- RF ANTENNAS
Quectel Wireless Solutions Co., Ltd.
RF Antennas
YECA001L1AH
Description
EXTERNAL ANTENNA
Request a Quote
Email Supplier
Datasheet
Description
EXTERNAL ANTENNA
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Antennas |
|
Product Number
|
2958-YECA001L1AH-ND |
|
Product Name
|
RF Antennas |
|
Applications
|
Modem or Wireless Network; 5G
|
|
Primary Frequency Range
|
3300.0 MHz
|
|
Gain
|
6.5 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
ISM
Pattern Type
Omni directional
Primary Frequency Range
902.0 to 928.0 MHz
View Details
4 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
Applications
Modem or Wireless Network
View Details
Polarization
Other; iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)
Primary Frequency Range
5975.0 MHz
Operating Temperature
-40 to 80 F (-40 to 26.67 C)
View Details