Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ANTENNAS
QUECTEL WIRELESS SOLUTIONS CO., LTD.
YEBT010W1AM -- RF ANTENNAS
Quectel Wireless Solutions Co., Ltd.
RF Antennas
YEBT010W1AM
Description
WIFI TERMINAL MOUNT RUBBER MONOP
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
WIFI TERMINAL MOUNT RUBBER MONOP
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
RF Antennas
2958-YEBT010W1AM-ND
RF Antennas
2958-YEBT010W1AM-ND
WIFI TERMINAL MOUNT RUBBER MONOP
WIFI TERMINAL MOUNT RUBBER MONOP
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Antennas
Product Number
2958-YEBT010W1AM-ND
Product Name
RF Antennas
Applications
Modem or Wireless Network; Wi-Fi
Unlock Full Specs
to access all available technical data
Similar Products
Sensata Technologies
ANTA7000 2.4 GHz Antenna
Specs
Polarization
Vertical
Primary Frequency Range
2400.0 MHz
Gain
2.14 dB
View Details
BARTEC
iSOLATE RF Isolator Kits
isolate rf isolator kits
Specs
Operating Temperature
0.0 F (-17.78 C)
View Details
WAGO
RF Antennas
758-962
Specs
Applications
Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range
850.0 to 2400.0 MHz
Technology Type
Dome
View Details
2
suppliers
RS Components, Ltd.
Multi-Band Antennas
1248673
Specs
Applications
Multi-band
Pattern Type
Omni directional
Primary Frequency Range
800.0 to ? MHz
View Details