Quectel Wireless Solutions Co., Ltd. RF Antennas YF0027AA

Description
FLEX ANTENNA WIFI 6 100MM UFL
Request a Quote Datasheet
Description
FLEX ANTENNA WIFI 6 100MM UFL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YF0027AA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2958-YF0027AA-ND
RF Antennas 2958-YF0027AA-ND
FLEX ANTENNA WIFI 6 100MM UFL

FLEX ANTENNA WIFI 6 100MM UFL

Buy Now Datasheet
RF Antennas - YF0027AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YF0027AA
RF Antennas YF0027AA
2.45GHz, 5.375GHz, 6.525GHz Bluetooth, Wi-Fi, WLAN Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz, 5.925GHz ~ 71.25GHz IPEX Adhesive

2.45GHz, 5.375GHz, 6.525GHz Bluetooth, Wi-Fi, WLAN Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz, 5.925GHz ~ 71.25GHz IPEX Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2958-YF0027AA-ND YF0027AA
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN Bluetooth, Wi-Fi, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YE240015 - Quarktwin Technology Ltd.
Specs
Applications Wi-Fi
Technology Type Yagi; Yagi
View Details
Standard Gain Horn - ModelSAS-583 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers