Quectel Wireless Solutions Co., Ltd. RF Antennas YF0022AA

Description
FLEX PCB ANTENNA, LTE 75MM UFL
Request a Quote Datasheet
Description
FLEX PCB ANTENNA, LTE 75MM UFL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YF0022AA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2958-YF0022AA-ND
RF Antennas 2958-YF0022AA-ND
FLEX PCB ANTENNA, LTE 75MM UFL

FLEX PCB ANTENNA, LTE 75MM UFL

Buy Now Datasheet
RF Antennas - YF0022AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YF0022AA
RF Antennas YF0022AA
LTE PCB Trace RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.69GHz 1.53dBi, 0.95dBi, 3.77dBi, 4.12dBi, 2.94dBi, 4.45dBi, 3.22dBi, 3.83dBi, 2.9dBi Adhesive

LTE PCB Trace RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.69GHz 1.53dBi, 0.95dBi, 3.77dBi, 4.12dBi, 2.94dBi, 4.45dBi, 3.22dBi, 3.83dBi, 2.9dBi Adhesive

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2958-YF0022AA-ND YF0022AA
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE LTE
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-7G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers