Joymax Electronics Co., Ltd. RF Antennas ZBF-V100MP3B-W012

Description
ANT 5G FPC 120MM CABLE MHF1 PLUG
Request a Quote Datasheet
Description
ANT 5G FPC 120MM CABLE MHF1 PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-ZBF-V100MP3B-W012-ND - DigiKey
Thief River Falls, MN, United States
ANT 5G FPC 120MM CABLE MHF1 PLUG

ANT 5G FPC 120MM CABLE MHF1 PLUG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-ZBF-V100MP3B-W012-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, 5G, LTE
Primary Frequency Range 657.5 to 6525.0 MHz
Gain 3.1 to 5 dB
VSWR 1.7 to 2.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 100819 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 2500.0 to ? MHz
Gain 1.2 dB
View Details
RF Antennas - TREK-ANT-203-GWL5E - Quarktwin Technology Ltd.
Specs
Applications GLONASS, GPS
Technology Type Dome
View Details
2 suppliers
Standard Gain Horn - ModelSAS-582 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details