Quectel Wireless Solutions Co., Ltd. RF Antennas YEVT001W7AM

Description
V2X/DSRC TERMINAL MOUNT FIBERGLA
Request a Quote Datasheet
Description
V2X/DSRC TERMINAL MOUNT FIBERGLA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YEVT001W7AM-ND - DigiKey
Thief River Falls, MN, United States
V2X/DSRC TERMINAL MOUNT FIBERGLA

V2X/DSRC TERMINAL MOUNT FIBERGLA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2958-YEVT001W7AM-ND
Product Name RF Antennas
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Lightweight Helical Tripleband GNSS Antenna - AS-ANT3B-HEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antennas - 1-2823596-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, 3G, 4G, LTE, Cellular, 2G, GPS, WiMAX
Primary Frequency Range 698.0 to 2700.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details