TE Connectivity RF Antennas YB4506-L

Description
465MHz Yagi, 6-Element RF Antenna 450MHz ~ 480MHz 10.2dBd N Type Female Bracket Mount
Request a Quote Datasheet
Description
465MHz Yagi, 6-Element RF Antenna 450MHz ~ 480MHz 10.2dBd N Type Female Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 994-YB4506-L-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-YB4506-L-ND
RF Antennas 994-YB4506-L-ND
465MHz Yagi, 6-Element RF Antenna 450MHz ~ 480MHz 10.2dBd N Type Female Bracket Mount

465MHz Yagi, 6-Element RF Antenna 450MHz ~ 480MHz 10.2dBd N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - YB4506-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YB4506-L
RF Antennas YB4506-L
465MHz Yagi, 6-Element RF Antenna 450MHz ~ 480MHz 10.2dBd N Type Female Bracket Mount

465MHz Yagi, 6-Element RF Antenna 450MHz ~ 480MHz 10.2dBd N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 994-YB4506-L-ND YB4506-L
Product Name RF Antennas RF Antennas
Applications RF Antennas
Primary Frequency Range 465.0 MHz
Gain 10.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

High performance Cellular 5G/4G/3G & WiFi antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Double Ridge Guide Horn Antenna - ModelSAS-571 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
4G 3dBi PCB Internal Antenna with RG178 Cable (L-10cm) + UFL Connector - ET-LTPC-3L10CP2-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 3 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers