Quectel Wireless Solutions Co., Ltd. RF Antennas YP0009CA

Description
829MHz, 1.228GHz, 1.505GHz, 1.94GHz, 3.65GHz, 4.5GHz, 5.5GHz 6G PCB Trace RF Antenna 698MHz ~ 960MHz, 1.176GHz ~ 1.28GHz, 1.4GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz, 2.17GHz ~ 2.69GHz, 3.3GHz ~ 4GHz, 4GHz ~ 5GHz, 5GHz ~ 6GHz 0.51dBi, 2.4dBi, 4.5dBi, 3.8dBi, 3.9dBi, 2.3dBi IPEX MHF4 Adhesive
Request a Quote Datasheet
Description
829MHz, 1.228GHz, 1.505GHz, 1.94GHz, 3.65GHz, 4.5GHz, 5.5GHz 6G PCB Trace RF Antenna 698MHz ~ 960MHz, 1.176GHz ~ 1.28GHz, 1.4GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz, 2.17GHz ~ 2.69GHz, 3.3GHz ~ 4GHz, 4GHz ~ 5GHz, 5GHz ~ 6GHz 0.51dBi, 2.4dBi, 4.5dBi, 3.8dBi, 3.9dBi, 2.3dBi IPEX MHF4 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YP0009CA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2958-YP0009CA-ND
RF Antennas 2958-YP0009CA-ND
829MHz, 1.228GHz, 1.505GHz, 1.94GHz, 3.65GHz, 4.5GHz, 5.5GHz 6G PCB Trace RF Antenna 698MHz ~ 960MHz, 1.176GHz ~ 1.28GHz, 1.4GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz, 2.17GHz ~ 2.69GHz, 3.3GHz ~ 4GHz, 4GHz ~ 5GHz, 5GHz ~ 6GHz 0.51dBi, 2.4dBi, 4.5dBi, 3.8dBi, 3.9dBi, 2.3dBi IPEX MHF4 Adhesive

829MHz, 1.228GHz, 1.505GHz, 1.94GHz, 3.65GHz, 4.5GHz, 5.5GHz 6G PCB Trace RF Antenna 698MHz ~ 960MHz, 1.176GHz ~ 1.28GHz, 1.4GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz, 2.17GHz ~ 2.69GHz, 3.3GHz ~ 4GHz, 4GHz ~ 5GHz, 5GHz ~ 6GHz 0.51dBi, 2.4dBi, 4.5dBi, 3.8dBi, 3.9dBi, 2.3dBi IPEX MHF4 Adhesive

Buy Now Datasheet
RF Antennas - YP0009CA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YP0009CA
RF Antennas YP0009CA
829MHz, 1.228GHz, 1.505GHz, 1.94GHz, 3.65GHz, 4.5GHz, 5.5GHz 6G PCB Trace RF Antenna 698MHz ~ 960MHz, 1.176GHz ~ 1.28GHz, 1.4GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz, 2.17GHz ~ 2.69GHz, 3.3GHz ~ 4GHz, 4GHz ~ 5GHz, 5GHz ~ 6GHz 0.51dBi, 2.4dBi, 4.5dBi, 3.8dBi, 3.9dBi, 2.3dBi IPEX MHF4 Adhesive

829MHz, 1.228GHz, 1.505GHz, 1.94GHz, 3.65GHz, 4.5GHz, 5.5GHz 6G PCB Trace RF Antenna 698MHz ~ 960MHz, 1.176GHz ~ 1.28GHz, 1.4GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz, 2.17GHz ~ 2.69GHz, 3.3GHz ~ 4GHz, 4GHz ~ 5GHz, 5GHz ~ 6GHz 0.51dBi, 2.4dBi, 4.5dBi, 3.8dBi, 3.9dBi, 2.3dBi IPEX MHF4 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2958-YP0009CA-ND YP0009CA
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; 6G 6G
Primary Frequency Range 829.0 to 5500.0 MHz
Gain 0.5100 to 4.5 dB
VSWR 1.96 to 4.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Cellular / LTE MIMO Screw Mount Antenna - low profile -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA144ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details