Quectel Wireless Solutions Co., Ltd. RF Antennas YFGA001AA

Description
1.215GHz, 1.5825GHz GPS Flat Patch RF Antenna 1.16GHz ~ 1.27GHz, 1.56GHz ~ 1.605GHz 3.6dBi IPEX MHF1 Surface Mount
Request a Quote Datasheet
Description
1.215GHz, 1.5825GHz GPS Flat Patch RF Antenna 1.16GHz ~ 1.27GHz, 1.56GHz ~ 1.605GHz 3.6dBi IPEX MHF1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YFGA001AA-ND - DigiKey
Thief River Falls, MN, United States
1.215GHz, 1.5825GHz GPS Flat Patch RF Antenna 1.16GHz ~ 1.27GHz, 1.56GHz ~ 1.605GHz 3.6dBi IPEX MHF1 Surface Mount

1.215GHz, 1.5825GHz GPS Flat Patch RF Antenna 1.16GHz ~ 1.27GHz, 1.56GHz ~ 1.605GHz 3.6dBi IPEX MHF1 Surface Mount

Buy Now Datasheet
RF Antennas - YFGA001AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YFGA001AA
RF Antennas YFGA001AA
1.215GHz, 1.5825GHz GPS Flat Patch RF Antenna 1.16GHz ~ 1.27GHz, 1.56GHz ~ 1.605GHz 3.6dBi IPEX MHF1 Surface Mount

1.215GHz, 1.5825GHz GPS Flat Patch RF Antenna 1.16GHz ~ 1.27GHz, 1.56GHz ~ 1.605GHz 3.6dBi IPEX MHF1 Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2958-YFGA001AA-ND YFGA001AA
Product Name RF Antennas RF Antennas
Applications GPS; GPS GPS
Primary Frequency Range 1215.0 to 1582.5 MHz
Gain 3.6 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-502-GH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GLONASS, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
2 suppliers
Horn Antenna Kit - AK-571-4 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers