Quectel Wireless Solutions Co., Ltd. Rf Antenna YC0017BA

Description
EMBEDDED CELLULAR ANTENNA Product overview: YC0017BA from Quectel is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-YC0017BA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EMBEDDED CELLULAR ANTENNA Product overview: YC0017BA from Quectel is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-YC0017BA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Antenna - 875-YC0017BA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-YC0017BA
Rf Antenna 875-YC0017BA
EMBEDDED CELLULAR ANTENNA Product overview: YC0017BA from Quectel is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-YC0017BA can be used for catalog matching and distributor lookup.

EMBEDDED CELLULAR ANTENNA Product overview: YC0017BA from Quectel is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-YC0017BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 2958-YC0017BATR-ND - DigiKey
Thief River Falls, MN, United States
830MHz, 2.205GHz, 3.6GHz LTE Chip RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.4GHz ~ 3.8GHz 4dBi Solder Surface Mount

830MHz, 2.205GHz, 3.6GHz LTE Chip RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.4GHz ~ 3.8GHz 4dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 2958-YC0017BADKR-ND - DigiKey
Thief River Falls, MN, United States
830MHz, 2.205GHz, 3.6GHz LTE Chip RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.4GHz ~ 3.8GHz 4dBi Solder Surface Mount

830MHz, 2.205GHz, 3.6GHz LTE Chip RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.4GHz ~ 3.8GHz 4dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 2958-YC0017BACT-ND - DigiKey
Thief River Falls, MN, United States
830MHz, 2.205GHz, 3.6GHz LTE Chip RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.4GHz ~ 3.8GHz 4dBi Solder Surface Mount

830MHz, 2.205GHz, 3.6GHz LTE Chip RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.4GHz ~ 3.8GHz 4dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - YC0017BA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YC0017BA
RF Antennas YC0017BA
830MHz, 2.205GHz, 3.6GHz LTE Chip RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.4GHz ~ 3.8GHz 4dBi Solder Surface Mount

830MHz, 2.205GHz, 3.6GHz LTE Chip RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.4GHz ~ 3.8GHz 4dBi Solder Surface Mount

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-YC0017BA 2958-YC0017BATR-ND YC0017BA
Product Name Rf Antenna RF Antennas RF Antennas
Applications RF Testing Cellular or PCS Terminal; Modem or Wireless Network; LTE LTE
Primary Frequency Range 700.0 to 3800.0 MHz 830.0 to 3600.0 MHz
Technology Type Chip Chip
Gain 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Horn Antenna Kit - AK-571-4 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers