Quectel Wireless Solutions Co., Ltd. RF Antennas YF0028AA

Description
FLEX PCB ANT LTE 150MM UFL
Request a Quote
Description
FLEX PCB ANT LTE 150MM UFL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The YF0028AA is a flat patch RF antenna designed for LTE applications, operating within the frequency ranges of 698MHz to 960MHz and 1.71GHz to 2.69GHz. It provides a gain of 4.84dBi, making it suitable for enhancing signal strength in various wireless communication systems. The antenna features an IPEX MHF connector and is equipped with adhesive for easy mounting. This product is compliant with ROHS standards, ensuring it meets environmental regulations. Its compact design and broad frequency coverage make it a viable option for engineers looking to integrate reliable RF solutions into their projects.

Datasheet Summary
Powered by GS/AI

The YF0028AA is a flat patch RF antenna designed for LTE applications, operating within the frequency ranges of 698MHz to 960MHz and 1.71GHz to 2.69GHz. It provides a gain of 4.84dBi, making it suitable for enhancing signal strength in various wireless communication systems. The antenna features an IPEX MHF connector and is equipped with adhesive for easy mounting. This product is compliant with ROHS standards, ensuring it meets environmental regulations. Its compact design and broad frequency coverage make it a viable option for engineers looking to integrate reliable RF solutions into their projects.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YF0028AA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2958-YF0028AA-ND
RF Antennas 2958-YF0028AA-ND
FLEX PCB ANT LTE 150MM UFL

FLEX PCB ANT LTE 150MM UFL

Buy Now Datasheet
RF Antennas - YF0028AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YF0028AA
RF Antennas YF0028AA
829MHz, 2.2GHz LTE Flat Patch RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 4.84dBi, 4.84dBi IPEX MHF Adhesive

829MHz, 2.2GHz LTE Flat Patch RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 4.84dBi, 4.84dBi IPEX MHF Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2958-YF0028AA-ND YF0028AA
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE LTE
Primary Frequency Range 829.0 to 2200.0 MHz
Gain 4.84 dB
VSWR 4 :1
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-574 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers