Quectel Wireless Solutions Co., Ltd. RF Antennas YF0029AA

Description
FLEX , WIFI DUAL BAND,100MM,UFL
Request a Quote Datasheet
Description
FLEX , WIFI DUAL BAND,100MM,UFL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YF0029AA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2958-YF0029AA-ND
RF Antennas 2958-YF0029AA-ND
FLEX , WIFI DUAL BAND,100MM,UFL

FLEX , WIFI DUAL BAND,100MM,UFL

Buy Now Datasheet
RF Antennas - YF0029AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YF0029AA
RF Antennas YF0029AA
2.45GHz, 5.5GHz, 6.525GHz Wi-Fi Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 6.64dBi, 6.64dBi, 6.64dBi IPEX MHF Adhesive

2.45GHz, 5.5GHz, 6.525GHz Wi-Fi Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 6.64dBi, 6.64dBi, 6.64dBi IPEX MHF Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2958-YF0029AA-ND YF0029AA
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; Wi-Fi Wi-Fi
Primary Frequency Range 2450.0 to 6525.0 MHz
Gain 6.64 dB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-584 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers