Quectel Wireless Solutions Co., Ltd. RF Antennas YEWN001AA

Description
TERMINAL WIFI 6 ANTENNA HINGE
Request a Quote
Description
TERMINAL WIFI 6 ANTENNA HINGE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The YEWN001AA is an RF antenna designed for Bluetooth, Wi-Fi, and WLAN applications, operating within the frequency ranges of 2.4GHz to 2.5GHz and 5.15GHz to 5.85GHz. It features a right-angle SMA male connector for easy mounting. The antenna is suitable for various wireless communication projects, providing flexibility in design and installation. Its compact size and dual-band capability make it a viable option for engineers looking to enhance connectivity in their devices.

Datasheet Summary
Powered by GS/AI

The YEWN001AA is an RF antenna designed for Bluetooth, Wi-Fi, and WLAN applications, operating within the frequency ranges of 2.4GHz to 2.5GHz and 5.15GHz to 5.85GHz. It features a right-angle SMA male connector for easy mounting. The antenna is suitable for various wireless communication projects, providing flexibility in design and installation. Its compact size and dual-band capability make it a viable option for engineers looking to enhance connectivity in their devices.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YEWN001AA-ND - DigiKey
Thief River Falls, MN, United States
TERMINAL WIFI 6 ANTENNA HINGE

TERMINAL WIFI 6 ANTENNA HINGE

Buy Now Datasheet
RF Antennas - YEWN001AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YEWN001AA
RF Antennas YEWN001AA
2.45GHz, 5.5GHz Bluetooth, Wi-Fi, WLAN Whip, Right Angle RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz SMA Male Connector Mount

2.45GHz, 5.5GHz Bluetooth, Wi-Fi, WLAN Whip, Right Angle RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2958-YEWN001AA-ND YEWN001AA
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN Bluetooth, Wi-Fi, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details