Quectel Wireless Solutions Co., Ltd. RF Antennas YFCA002AA

Description
1.695GHz LTE Flat Patch RF Antenna 700MHz ~ 2.69GHz 4.47dBi Surface Mount
Request a Quote Datasheet
Description
1.695GHz LTE Flat Patch RF Antenna 700MHz ~ 2.69GHz 4.47dBi Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YFCA002AA-ND - DigiKey
Thief River Falls, MN, United States
1.695GHz LTE Flat Patch RF Antenna 700MHz ~ 2.69GHz 4.47dBi Surface Mount

1.695GHz LTE Flat Patch RF Antenna 700MHz ~ 2.69GHz 4.47dBi Surface Mount

Buy Now Datasheet
RF Antennas - YFCA002AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YFCA002AA
RF Antennas YFCA002AA
1.695GHz LTE Flat Patch RF Antenna 700MHz ~ 2.69GHz 4.47dBi Surface Mount

1.695GHz LTE Flat Patch RF Antenna 700MHz ~ 2.69GHz 4.47dBi Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2958-YFCA002AA-ND YFCA002AA
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE LTE
Primary Frequency Range 1695.0 MHz
Gain 4.47 dB
Unlock Full Specs
to access all available technical data

Similar Products

Shielding Effectiveness Kit - Model AK-285T - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers