Quectel Wireless Solutions Co., Ltd. RF Antennas YECN001L1A

Description
4G SCREW MOUNT STUBBY IFA EXTERN
Request a Quote Datasheet
Description
4G SCREW MOUNT STUBBY IFA EXTERN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YECN001L1A-ND - DigiKey
Thief River Falls, MN, United States
4G SCREW MOUNT STUBBY IFA EXTERN

4G SCREW MOUNT STUBBY IFA EXTERN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2958-YECN001L1A-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CAT-M, LTE, NB-IoT
Primary Frequency Range 460.0 to 2595.0 MHz
Gain -1.3 to 2.7 dB
VSWR 1.7 to 3.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YS8963 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 3-Element
View Details
Biconical Antennas - Model SAS-545 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers