Quectel Wireless Solutions Co., Ltd. RF Antennas YEBT001WFWM

Description
EXTERNAL ANTENNA, RUBBER, TERMIN
Request a Quote Datasheet
Description
EXTERNAL ANTENNA, RUBBER, TERMIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YEBT001WFWM-ND - DigiKey
Thief River Falls, MN, United States
EXTERNAL ANTENNA, RUBBER, TERMIN

EXTERNAL ANTENNA, RUBBER, TERMIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2958-YEBT001WFWM-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 2G, 5G, 6G, V2X, Wi-Fi
Primary Frequency Range 2450.0 to 6525.0 MHz
Gain 0.9000 to 2.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - ANT-2216M-G5E - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Patch; Ceramic Patch
View Details
2 suppliers
H-Field Rod Antenna - Model HFR-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers