Quectel Wireless Solutions Co., Ltd. RF Antennas YCIS003AA

Description
ISM CHIP ANTENNA 915MHZ 10X3.2X0
Request a Quote Datasheet
Description
ISM CHIP ANTENNA 915MHZ 10X3.2X0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YCIS003AA-ND - DigiKey
Thief River Falls, MN, United States
ISM CHIP ANTENNA 915MHZ 10X3.2X0

ISM CHIP ANTENNA 915MHZ 10X3.2X0

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2958-YCIS003AA-ND
Product Name RF Antennas
Applications ISM
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers