TE Connectivity Antennas YE240015

Description
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .46 M  [1.51 FT ] Industry Standards Primary Application : Wi-Fi Wireless Application : Wi-Fi Mechanical Attachment Mounting Type : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 45.5 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .46 M  [1.51 FT ] Industry Standards Primary Application : Wi-Fi Wireless Application : Wi-Fi Mechanical Attachment Mounting Type : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 45.5 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - YE240015 - TE Connectivity
Berwyn, PA, United States
Antennas
YE240015
Antennas YE240015
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .46 M  [1.51 FT ] Industry Standards Primary Application : Wi-Fi Wireless Application : Wi-Fi Mechanical Attachment Mounting Type : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 45.5 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Yagi/Log Periodic
  • Antenna Type : Yagi
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .46 M  [1.51 FT ]

Industry Standards


  • Primary Application : Wi-Fi
  • Wireless Application : Wi-Fi

Mechanical Attachment


  • Mounting Type : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2485
  • Frequency Category : 2400 - 2500
  • Gain (Max) (DB) : 45.5
  • Peak Gain (DBI) : > 6
Buy Now
RF Antennas - 994-1082-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1082-ND
RF Antennas 994-1082-ND
2.4GHz Wi-Fi Yagi RF Antenna 2.4GHz ~ 2.485GHz 14.5dBi N Type Female Bracket Mount

2.4GHz Wi-Fi Yagi RF Antenna 2.4GHz ~ 2.485GHz 14.5dBi N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - YE240015 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YE240015
RF Antennas YE240015
2.4GHz Wi-Fi Yagi RF Antenna 2.4GHz ~ 2.485GHz 14.5dBi N Type Female Bracket Mount

2.4GHz Wi-Fi Yagi RF Antenna 2.4GHz ~ 2.485GHz 14.5dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number YE240015 994-1082-ND YE240015
Product Name Antennas RF Antennas RF Antennas
Applications Modem or Wireless Network; Wi-Fi Modem or Wireless Network; Wi-Fi Wi-Fi
Pattern Type Directional
Primary Frequency Range 2400.0 to 2485.0 MHz 2400.0 MHz
Gain 6 dB 14.5 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195889-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108857-9 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 0600-00030 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; LoRaWAN
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
2 suppliers
Antennas - 1-2309605-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; 4G, Cellular, 3G, WiMAX, 2G, GSM, LTE
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers